Silicon Labs Osc, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 545AAA312M500BAG

Description
OSC, 312.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSC, 312.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs - 29AC0263 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
29AC0263
Osc, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 29AC0263
OSC, 312.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 312.5MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si545 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0263
Product Name Osc, 312.5Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960634 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - X124-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details