OSC, 156.25MHZ, 5 X 3.2MM, LVDS; Frequency Nom:156.25MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 29AC0230 |
| Product Name | Osc, 156.25Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 156 MHz |