Silicon Labs Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 540BAA000274BAG

Description
OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs - 29AC0223 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
29AC0223
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs 29AC0223
OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OSC, 322.265625MHZ, 5 X 3.2MM, LVDS; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0223
Product Name Osc, 322.265625Mhz, 5 X 3.2Mm, Lvds; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 322 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735883 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA135M000AAGR - Richardson RFPD
Specs
Frequency 135 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - X128-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details