Silicon Labs Osc, 200Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 540AAA200M000BAG

Description
OSC, 200MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSC, 200MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 200Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs - 29AC0221 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 200Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
29AC0221
Osc, 200Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 29AC0221
OSC, 200MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 200MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:200MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0221
Product Name Osc, 200Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2033-060-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74S124NG4 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details