Silicon Labs Osc, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 540AAA100M000BAG

Description
OSC, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSC, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs - 29AC0214 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
29AC0214
Osc, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 29AC0214
OSC, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 100MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:100MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0214
Product Name Osc, 100Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-20.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC555ID - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details