Silicon Labs Osc, 322.265625Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 540AAA000274BAG

Description
OSC, 322.265625MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
OSC, 322.265625MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs - 29AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
29AC0213
Osc, 322.265625Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs 29AC0213
OSC, 322.265625MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OSC, 322.265625MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:322.265625MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 3.2mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si540 Ultra Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29AC0213
Product Name Osc, 322.265625Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 322 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1329349-NE556NS - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.209", 5.30mm Width)
Frequency 0.1000 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details