Silicon Labs Osc, 312.5Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 531BC312M500DG

Description
OSC, 312.5MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si531 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSC, 312.5MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si531 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 312.5Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0705 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 312.5Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0705
Osc, 312.5Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0705
OSC, 312.5MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si531 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 312.5MHZ, ±20PPM, 3.3V, SMD; Frequency Nom:312.5MHz; Frequency Stability + / -:20ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si531 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0705
Product Name Osc, 312.5Mhz, ±20Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details