Silicon Labs Oscillators - 531AA156M250DGR 531AA156M250DGR

Description
Manufacturer: Silicon Labs Win Source Part Number: 811173-531AA156M250D GR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 156.25MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 75mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 121mA
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 811173-531AA156M250D GR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 156.25MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 75mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 121mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 531AA156M250DGR - 811173-531AA156M250DGR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 531AA156M250DGR
811173-531AA156M250DGR
Oscillators - 531AA156M250DGR 811173-531AA156M250DGR
Manufacturer: Silicon Labs Win Source Part Number: 811173-531AA156M250D GR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 156.25MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 75mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 121mA

Manufacturer: Silicon Labs
Win Source Part Number: 811173-531AA156M250DGR
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 156.25MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 6-SMD, No Lead
Height - Seated (Maximum): 0.071" (1.80mm)
Current - Supply (Disable) (Maximum): 75mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 121mA

Buy Now
Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R - 715-531AA156M250DGR - Utmel Electronic Limited
Hong Kong, China
Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R
715-531AA156M250DGR
Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R 715-531AA156M250DGR
Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R

Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 811173-531AA156M250DGR 715-531AA156M250DGR
Product Name Oscillators - 531AA156M250DGR Oscillator XO 156.25MHz ±50ppm LVPECL 55% 3.3V 6-Pin SMD T/R
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount
Frequency 156 MHz 156 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510AAA17M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers