Silicon Labs Oscillators - 530AB000174DG 530AB000174DG

Description
Manufacturer: Silicon Labs Win Source Part Number: 812296-530AB000174DG Packaging: Strip Type: XO (Standard) Mounting Style: SMD Frequency: 174kHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±20ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 75mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 121mA
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 812296-530AB000174DG Packaging: Strip Type: XO (Standard) Mounting Style: SMD Frequency: 174kHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±20ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 75mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 121mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 530AB000174DG - 812296-530AB000174DG - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 530AB000174DG
812296-530AB000174DG
Oscillators - 530AB000174DG 812296-530AB000174DG
Manufacturer: Silicon Labs Win Source Part Number: 812296-530AB000174DG Packaging: Strip Type: XO (Standard) Mounting Style: SMD Frequency: 174kHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±20ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Manufacturer Package: 6-SMD, No Lead Height - Seated (Maximum): 0.071" (1.80mm) Current - Supply (Disable) (Maximum): 75mA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 121mA

Manufacturer: Silicon Labs
Win Source Part Number: 812296-530AB000174DG
Packaging: Strip
Type: XO (Standard)
Mounting Style: SMD
Frequency: 174kHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±20ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Manufacturer Package: 6-SMD, No Lead
Height - Seated (Maximum): 0.071" (1.80mm)
Current - Supply (Disable) (Maximum): 75mA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 121mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 812296-530AB000174DG
Product Name Oscillators - 530AB000174DG
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.1740 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-1618-480-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - SE555DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details