Silicon Labs Prog Mems Osc, 100Khz-170Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs 514CBB000112AAG

Description
PROG MEMS OSC, 100KHZ-170MHZ, 5MM X 7MM; Programmable Frequency Min:100kHz; Programmable Frequency Max:170MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si514 Series; RoHS Compliant: Yes
Datasheet
Description
PROG MEMS OSC, 100KHZ-170MHZ, 5MM X 7MM; Programmable Frequency Min:100kHz; Programmable Frequency Max:170MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si514 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prog Mems Osc, 100Khz-170Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs - 75AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Prog Mems Osc, 100Khz-170Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs
75AC9220
Prog Mems Osc, 100Khz-170Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs 75AC9220
PROG MEMS OSC, 100KHZ-170MHZ, 5MM X 7MM; Programmable Frequency Min:100kHz; Programmable Frequency Max:170MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si514 Series; RoHS Compliant: Yes

PROG MEMS OSC, 100KHZ-170MHZ, 5MM X 7MM; Programmable Frequency Min:100kHz; Programmable Frequency Max:170MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si514 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75AC9220
Product Name Prog Mems Osc, 100Khz-170Mhz, 5Mm X 7Mm; Programmable Frequency Min Silicon Labs
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-47000-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details