Silicon Labs Osc, 200Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs 511FBA200M000AAG

Description
OSC, 200MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 200MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 200Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs - 39X0665 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 200Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs
39X0665
Osc, 200Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs 39X0665
OSC, 200MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 200MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:200MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0665
Product Name Osc, 200Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-080-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details