Silicon Labs Osc, 125Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs 511FBA125M000AAG

Description
OSC, 125MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 125MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 125Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs - 39X0658 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 125Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs
39X0658
Osc, 125Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs 39X0658
OSC, 125MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 125MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0658
Product Name Osc, 125Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Through Hole Oscillators - ECS-2100AX-200 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - LMK61E2-I3SIAR - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details