Silicon Labs Osc, 100Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs 511FBA100M000AAG

Description
OSC, 100MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 100MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 100Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs - 39X0654 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 100Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs
39X0654
Osc, 100Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs 39X0654
OSC, 100MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 100MHZ, ±50PPM, 2.5V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:2.5V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0654
Product Name Osc, 100Mhz, ±50Ppm, 2.5V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735868 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA75M0000BAG - Richardson RFPD
Specs
Frequency 75 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers