Silicon Labs Oscillator, 100Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs 511BCA100M000BAG

Description
OSCILLATOR, 100MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:100MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 100MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:100MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 100Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs - 75AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs
75AC9216
Oscillator, 100Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs 75AC9216
OSCILLATOR, 100MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:100MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 100MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:100MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75AC9216
Product Name Oscillator, 100Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz TCXOs - SIT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details