Silicon Labs Oscillator, 148.5Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs 511BBA148M500BAG

Description
OSCILLATOR, 148.5MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:148.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 148.5MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:148.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 148.5Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs - 75AC9215 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 148.5Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs
75AC9215
Oscillator, 148.5Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs 75AC9215
OSCILLATOR, 148.5MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:148.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 148.5MHZ, LVDS, 3.2MM X 5MM; Frequency Nom:148.5MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75AC9215
Product Name Oscillator, 148.5Mhz, Lvds, 3.2Mm X 5Mm; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 148 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details