Silicon Labs Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 511BBA125M000AAG

Description
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0644 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0644
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0644
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0644
Product Name Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - 9513AJC - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details