Silicon Labs Oscillator, 25Mhz, Lvpecl, 3.2Mm X 5Mm; Frequency Nom Silicon Labs 511ABA25M0000BAG

Description
OSCILLATOR, 25MHZ, LVPECL, 3.2MM X 5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
OSCILLATOR, 25MHZ, LVPECL, 3.2MM X 5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The oscillator, part number 75AC9213, operates at a nominal frequency of 25 MHz and features a low-voltage positive emitter coupled logic (LVPECL) output. It is housed in a compact 3.2 mm x 5 mm surface-mount package, making it suitable for space-constrained applications. The device supports a supply voltage of 3.3 V and is RoHS compliant. It operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. The oscillator is designed for applications requiring low jitter and high stability, with a frequency stability of ±50 ppm. This product is part of the Si511 series, which is known for its robust performance in telecommunications, networking, and high-speed data applications.

Datasheet Summary
Powered by GS/AI

The oscillator, part number 75AC9213, operates at a nominal frequency of 25 MHz and features a low-voltage positive emitter coupled logic (LVPECL) output. It is housed in a compact 3.2 mm x 5 mm surface-mount package, making it suitable for space-constrained applications. The device supports a supply voltage of 3.3 V and is RoHS compliant. It operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. The oscillator is designed for applications requiring low jitter and high stability, with a frequency stability of ±50 ppm. This product is part of the Si511 series, which is known for its robust performance in telecommunications, networking, and high-speed data applications.

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 25Mhz, Lvpecl, 3.2Mm X 5Mm; Frequency Nom Silicon Labs - 75AC9213 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Lvpecl, 3.2Mm X 5Mm; Frequency Nom Silicon Labs
75AC9213
Oscillator, 25Mhz, Lvpecl, 3.2Mm X 5Mm; Frequency Nom Silicon Labs 75AC9213
OSCILLATOR, 25MHZ, LVPECL, 3.2MM X 5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 25MHZ, LVPECL, 3.2MM X 5MM; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75AC9213
Product Name Oscillator, 25Mhz, Lvpecl, 3.2Mm X 5Mm; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150481 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA50M0000BAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-16.384-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers