Silicon Labs Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 511ABA125M000BAG

Description
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0631 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0631
Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0631
OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 125MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:125MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:Si511 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0631
Product Name Osc, 125Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details