Manufacturer: Silicon Labs
Win Source Part Number: 763889-510BCA148M500
Series: Si510
Packaging: Tray
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, No Lead
Mounting: SMD
Frequency: 148.5MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.050" (1.28mm)
Maximum Supply Current: 23mA
Current - Supply (Disable) (Maximum): 18mA
Alternative Parts (Cross-Reference): 653V14856C2T; 653V14853I2T; 653V14855I2T;
Introduction Date: September 29, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 763889-510BCA148M500BAG |
| Product Name | Oscillators - 510BCA148M500BAG |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount |
| Frequency | 148 MHz |