Silicon Labs Osc, 100Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 510BBA100M000AAG

Description
OSC, 100MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 100MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 100Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs - 39X0599 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 100Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
39X0599
Osc, 100Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs 39X0599
OSC, 100MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 100MHZ, ±50PPM, 3.3V, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:Si510 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 39X0599
Product Name Osc, 100Mhz, ±50Ppm, 3.3V, Smd; Frequency Nom Silicon Labs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-160 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-1025+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PW - 081171-NE555PW - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
2 suppliers