Silicon Labs Oscillators - 501HCAM032768DAFR 501HCAM032768DAFR

Description
Manufacturer: Silicon Labs Win Source Part Number: 856264-501HCAM032768 DAFR Series: Si501 Features: 32.768 kHz Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 856264-501HCAM032768 DAFR Series: Si501 Features: 32.768 kHz Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 501HCAM032768DAFR - 856264-501HCAM032768DAFR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 501HCAM032768DAFR
856264-501HCAM032768DAFR
Oscillators - 501HCAM032768DAFR 856264-501HCAM032768DAFR
Manufacturer: Silicon Labs Win Source Part Number: 856264-501HCAM032768 DAFR Series: Si501 Features: 32.768 kHz Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 856264-501HCAM032768DAFR
Series: Si501
Features: 32.768 kHz Oscillator
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now
Oscillators - 501HCAM032768DAFR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

32.768kHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 856264-501HCAM032768DAFR 501HCAM032768DAFR-ND
Product Name Oscillators - 501HCAM032768DAFR Oscillators
Oscillator Type CMEMS®
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-5363C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF34FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 863-510ACA113M750AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details