Silicon Labs Oscillators 501BCAM032768DAG

Description
32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-2855-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2855-ND
Oscillators 336-2855-ND
32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 336-2855-ND
Product Name Oscillators
Oscillator Type CMEMS®
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA150M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details