Silicon Labs Oscillators 501BCAM032768CAG

Description
32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-2853-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2853-ND
Oscillators 336-2853-ND
32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz CMEMS® LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 336-2853-ND
Product Name Oscillators
Oscillator Type CMEMS®
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Clock/Timing - Programmable Timers and Oscillators - HEF4541BP,652 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 36 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details