Manufacturer: Silicon Labs
Win Source Part Number: 771514-501ACH-ADAF
Series: CMEMS Si501
Packaging: Tray
Type: CMEMS
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 3.6 V
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range: 32kHz ~ 100MHz
Frequency Stability (Total): ±20ppm
Part Status: Obsolete(EOL)
Categories: Crystals, Oscillators, Resonators
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Maximum Supply Current: 6.5mA
Current - Supply (Disable) (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 771514-501ACH-ADAF |
| Product Name | Programmable Oscillators - 501ACH-ADAF |
| Oscillator Type | CMEMS |