Silicon Labs Crystals, Oscillators, Resonators - Oscillators 501ACA10M0000BAG

Description
Win Source Part Number: 1027672-501ACA10M000 0BAG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si501 Type: CMEMS® Package: Strip Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 2.5mA Current - Supply (Disable) (Max): 2.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2875 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027672-501ACA10M000 0BAG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si501 Type: CMEMS® Package: Strip Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 2.5mA Current - Supply (Disable) (Max): 2.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2875 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1027672-501ACA10M0000BAG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1027672-501ACA10M0000BAG
Crystals, Oscillators, Resonators - Oscillators 1027672-501ACA10M0000BAG
Win Source Part Number: 1027672-501ACA10M000 0BAG Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si501 Type: CMEMS® Package: Strip Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 10 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 2.5mA Current - Supply (Disable) (Max): 2.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2875 Product Status: Obsolete

Win Source Part Number: 1027672-501ACA10M0000BAG
Category: Crystals, Oscillators, Resonators>Oscillators
Series: Si501
Type: CMEMS®
Package: Strip
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 10 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 2.5mA
Current - Supply (Disable) (Max): 2.5mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2875
Product Status: Obsolete

Buy Now
Oscillators - 336-2875-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2875-ND
Oscillators 336-2875-ND
10MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

10MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1027672-501ACA10M0000BAG 336-2875-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type CMEMS® CMEMS®
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 10 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-4.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXI212T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers