Silicon Labs Oscillators 501AAA25M0000BAF

Description
25MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-2928-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2928-ND
Oscillators 336-2928-ND
25MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

25MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1229833-501AAA25M0000BAF - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1229833-501AAA25M0000BAF
Crystals, Oscillators, Resonators - Oscillators 1229833-501AAA25M0000BAF
Win Source Part Number: 1229833-501AAA25M000 0BAF Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si501 Type: CMEMS® Package: Strip Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 2.5mA Current - Supply (Disable) (Max): 2.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2928 Product Status: Obsolete

Win Source Part Number: 1229833-501AAA25M0000BAF
Category: Crystals, Oscillators, Resonators>Oscillators
Series: Si501
Type: CMEMS®
Package: Strip
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 2.5mA
Current - Supply (Disable) (Max): 2.5mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2928
Product Status: Obsolete

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 336-2928-ND 1229833-501AAA25M0000BAF
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type CMEMS® CMEMS®
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT8009ACT82-33E-121.400000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-40.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA133M330BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-470-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details