Silicon Labs Oscillators 501AAA24M0000DAF

Description
24MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 336-2914-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
336-2914-ND
Oscillators 336-2914-ND
24MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

24MHz CMEMS® LVCMOS Oscillator 1.7V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1030224-501AAA24M0000DAF - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1030224-501AAA24M0000DAF
Crystals, Oscillators, Resonators - Oscillators 1030224-501AAA24M0000DAF
Win Source Part Number: 1030224-501AAA24M000 0DAF Category: Crystals, Oscillators, Resonators>Oscillato rs Series: Si501 Type: CMEMS® Package: Strip Height - Seated (Max): 0.035" (0.90mm) Standard Package: 50 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 2.5mA Current - Supply (Disable) (Max): 2.5mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: 336-2914 Product Status: Obsolete

Win Source Part Number: 1030224-501AAA24M0000DAF
Category: Crystals, Oscillators, Resonators>Oscillators
Series: Si501
Type: CMEMS®
Package: Strip
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 2.5mA
Current - Supply (Disable) (Max): 2.5mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2914
Product Status: Obsolete

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 336-2914-ND 1030224-501AAA24M0000DAF
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type CMEMS® CMEMS®
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 7960640P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details