Silicon Labs Rf Receiver 4701B15

Description
IC FM RADIO TUNER 24QFN Product overview: 4701B15 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-4701B15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FM RADIO TUNER 24QFN Product overview: 4701B15 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-4701B15 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-4701B15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-4701B15
Rf Receiver 870-4701B15
IC FM RADIO TUNER 24QFN Product overview: 4701B15 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-4701B15 can be used for catalog matching and distributor lookup.

IC FM RADIO TUNER 24QFN Product overview: 4701B15 from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-4701B15 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - 4701B15 - 197741-4701B15 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - 4701B15
197741-4701B15
RF Receivers - 4701B15 197741-4701B15
Manufacturer: Silicon Labs Win Source Part Number: 197741-4701B15 Packaging: Tube/Rail Applications: General Purpose Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 17.6mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 24-QFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 197741-4701B15
Packaging: Tube/Rail
Applications: General Purpose
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 17.6mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-4701B15 197741-4701B15
Product Name Rf Receiver RF Receivers - 4701B15
Applications General Purpose
Package Type Tube/Rail 24-QFN (4x4)
Communication Interface PCB, Surface Mount
RF Modulation FM
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data