ESD, Port Type - Audio/Key, Channels - 1, Bi-Directional Product overview: SYT01M05ANC from Silergy Corp is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SYT01M05ANC can be used for catalog matching and distributor lookup.
Manufacturer: Silergy Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968185-SYT01M05ANC
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SYT01M05ANC | 968185-SYT01M05ANC |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SYT01M05ANC |
| Configuration | Single |