Silergy Corp. Logic - Logic - Translators, Level Shifters - SY89327LMG TR SY89327LMG TR

Description
Manufacturer: Silergy Corp Win Source Part Number: 350693-SY89327LMG TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silergy Corp Win Source Part Number: 350693-SY89327LMG TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89327LMG TR - 350693-SY89327LMG TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89327LMG TR
350693-SY89327LMG TR
Logic - Logic - Translators, Level Shifters - SY89327LMG TR 350693-SY89327LMG TR
Manufacturer: Silergy Corp Win Source Part Number: 350693-SY89327LMG TR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Silergy Corp
Win Source Part Number: 350693-SY89327LMG TR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 350693-SY89327LMG TR
Product Name Logic - Logic - Translators, Level Shifters - SY89327LMG TR
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3458-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers