Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
SILERGY CORP.
SY8831AIC -- IC POWER SUPPLIES
Silergy Corp.
IC Power Supplies
SY8831AIC
Description
TSOT-23-8 DC-DC Converters ROHS
ODG (Origin Data Global)
Done
Description
TSOT-23-8 DC-DC Converters ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
IC Power Supplies
SY8831AIC
IC Power Supplies
SY8831AIC
TSOT-23-8 DC-DC Converters ROHS
TSOT-23-8 DC-DC Converters ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Power Supplies
Product Number
SY8831AIC
Product Name
IC Power Supplies
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications
AAT3157
Specs
Package Type
Other; TSOPJW-12
Input Voltage
2.7 to 5.5 volts
View Details
Texas Instruments
Buck 4V 60V 3A Step-Down DC-DC Converter IC
LM2576HVSX-ADJ/NOPB
Specs
Package Type
Other; TO-263-6
Output Voltage
57 volts
Input Voltage
60 volts
View Details
2
suppliers
Nexperia B.V.
Gates and Inverters
HEF4049BT,653
Specs
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage
3 to 15 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Infineon Technologies AG
IC PWR SWITCH SPI MULTICH 24TSDS
TLE75602ESHXUMA1
Specs
Package Type
SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details