Sigma Designs, Inc. RF Transceiver Modules - ZM4102AH-CME3R ZM4102AH-CME3R

Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 800381-ZM4102AH-CME3 R Series: Z-Wave Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: Module Mounting: SMD Frequency: 921MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: Z-Wave Data Rate: 100Kbps Memory Size: 64B Flash, 64kB ROM, 16kB RAM Sensitivity: -99dBm Current - Receiving: 29mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Current - Transmitting: 34mA Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sigma Designs Inc. Win Source Part Number: 800381-ZM4102AH-CME3 R Series: Z-Wave Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: Module Mounting: SMD Frequency: 921MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: Z-Wave Data Rate: 100Kbps Memory Size: 64B Flash, 64kB ROM, 16kB RAM Sensitivity: -99dBm Current - Receiving: 29mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Current - Transmitting: 34mA Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ZM4102AH-CME3R - 800381-ZM4102AH-CME3R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ZM4102AH-CME3R
800381-ZM4102AH-CME3R
RF Transceiver Modules - ZM4102AH-CME3R 800381-ZM4102AH-CME3R
Manufacturer: Sigma Designs Inc. Win Source Part Number: 800381-ZM4102AH-CME3 R Series: Z-Wave Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: Module Mounting: SMD Frequency: 921MHz Operating Supply Voltage: 2.1 V ~ 3.6 V Protocol: Z-Wave Data Rate: 100Kbps Memory Size: 64B Flash, 64kB ROM, 16kB RAM Sensitivity: -99dBm Current - Receiving: 29mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Current - Transmitting: 34mA Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Sigma Designs Inc.
Win Source Part Number: 800381-ZM4102AH-CME3R
Series: Z-Wave
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: Module
Mounting: SMD
Frequency: 921MHz
Operating Supply Voltage: 2.1 V ~ 3.6 V
Protocol: Z-Wave
Data Rate: 100Kbps
Memory Size: 64B Flash, 64kB ROM, 16kB RAM
Sensitivity: -99dBm
Current - Receiving: 29mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Current - Transmitting: 34mA
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 800381-ZM4102AH-CME3R
Product Name RF Transceiver Modules - ZM4102AH-CME3R
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 921 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details