Manufacturer: Sigma Designs Inc.
Win Source Part Number: 1120103-ZM3102AE-CME
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: RF/IF and RFID
Dimension: Module
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1120103-ZM3102AE-CME1R |
| Product Name | RF Transceiver Modules - ZM3102AE-CME1R |
| Device Type | Rec-Trans |