Manufacturer: Sigma Designs Inc.
Win Source Part Number: 1043907-ACC-ANTWHP31
Type: Transceiver, Z-Wave
For Use With/Related Products: ZM3120C-EW (ANZ/HK, Brazil)
Frequency: 919.82MHz, 921.42MHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1043907-ACC-ANTWHP3120-AH |
| Product Name | RF Evaluation and Development Kits, Boards - ACC-ANTWHP3120-AH |
| Category | Developement Board |