Siglent Technologies NA, Inc. RF Switch Systems- Switch Matrix SSM5342A

Description
SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct Control interface on the switch matrix can further expand the number of test ports and support a simplified multi-port calibration algorithm, which can greatly improve the efficiency of calibration. In addition to SIGLENT instruments, it also supports other mainstream instruments. It is suitable for 19-inch standard chassis and can be widely used in multi-port test environments such as antennas and 5G component modules. Key Features Maximum frequency: 9 GHz/ 26.5 GHz Maximum number of input ports: 4 Maximum number of output ports: 24 RF connector: 3.5mm female Screen size: 2.4-inch Maximum input power: 20 dBm Characteristic impedance: 50 ω Maximum input DC voltage: 35 V Size: W×H×D=88.5×425×417.6 mm Support a simplified multi-port calibration algorithm Interface: LAN, USB Device, Direct Control (in), Direct Control (out)
Request a Quote
Description
SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct Control interface on the switch matrix can further expand the number of test ports and support a simplified multi-port calibration algorithm, which can greatly improve the efficiency of calibration. In addition to SIGLENT instruments, it also supports other mainstream instruments. It is suitable for 19-inch standard chassis and can be widely used in multi-port test environments such as antennas and 5G component modules. Key Features Maximum frequency: 9 GHz/ 26.5 GHz Maximum number of input ports: 4 Maximum number of output ports: 24 RF connector: 3.5mm female Screen size: 2.4-inch Maximum input power: 20 dBm Characteristic impedance: 50 ω Maximum input DC voltage: 35 V Size: W×H×D=88.5×425×417.6 mm Support a simplified multi-port calibration algorithm Interface: LAN, USB Device, Direct Control (in), Direct Control (out)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSM5342A is a 4-input, 12-output switch matrix for RF test systems, covering frequencies from 100 kHz to 26.5 GHz. It is designed to expand test port capacity for instruments such as network analyzers and signal sources, with support for USB, LAN, and Direct Control interfaces. The unit is compatible with 19-inch standard chassis and supports simplified multi-port calibration algorithms. Physical dimensions are 88.5 mm width, 425 mm height, and 417.6 mm depth, with 3.5 mm female RF connectors and a characteristic impedance of 50 Ω.

Datasheet Summary
Powered by GS/AI

The SSM5342A is a 4-input, 12-output switch matrix for RF test systems, covering frequencies from 100 kHz to 26.5 GHz. It is designed to expand test port capacity for instruments such as network analyzers and signal sources, with support for USB, LAN, and Direct Control interfaces. The unit is compatible with 19-inch standard chassis and supports simplified multi-port calibration algorithms. Physical dimensions are 88.5 mm width, 425 mm height, and 417.6 mm depth, with 3.5 mm female RF connectors and a characteristic impedance of 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
RF Switch Systems- Switch Matrix - SSM5342A - Siglent Technologies NA, Inc.
North Plains, OR, United States
RF Switch Systems- Switch Matrix
SSM5342A
RF Switch Systems- Switch Matrix SSM5342A
SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct Control interface on the switch matrix can further expand the number of test ports and support a simplified multi-port calibration algorithm, which can greatly improve the efficiency of calibration. In addition to SIGLENT instruments, it also supports other mainstream instruments. It is suitable for 19-inch standard chassis and can be widely used in multi-port test environments such as antennas and 5G component modules. Key Features Maximum frequency: 9 GHz/ 26.5 GHz Maximum number of input ports: 4 Maximum number of output ports: 24 RF connector: 3.5mm female Screen size: 2.4-inch Maximum input power: 20 dBm Characteristic impedance: 50 ω Maximum input DC voltage: 35 V Size: W×H×D=88.5×425×417.6 mm Support a simplified multi-port calibration algorithm Interface: LAN, USB Device, Direct Control (in), Direct Control (out)

SSM5000A series switch matrix can expand the number of test ports of network analyzer, signal source, spectrum analyzer and other equipment. And the series are with up to 4 input ports and up to 24 output ports, supporting USB, LAN, Direct Control communication modes. The Direct Control interface on the switch matrix can further expand the number of test ports and support a simplified multi-port calibration algorithm, which can greatly improve the efficiency of calibration. In addition to SIGLENT instruments, it also supports other mainstream instruments. It is suitable for 19-inch standard chassis and can be widely used in multi-port test environments such as antennas and 5G component modules.

Key Features

  • Maximum frequency: 9 GHz/ 26.5 GHz
  • Maximum number of input ports: 4
  • Maximum number of output ports: 24
  • RF connector: 3.5mm female
  • Screen size: 2.4-inch
  • Maximum input power: 20 dBm
  • Characteristic impedance: 50 Ω
  • Maximum input DC voltage: 35 V
  • Size: W×H×D=88.5×425×417.6mm
  • Support a simplified multi-port calibration algorithm
  • Interface: LAN, USB Device, Direct Control (in), Direct Control (out)
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Matrix Switching Systems
Product Number SSM5342A
Product Name RF Switch Systems- Switch Matrix
Unlock Full Specs
to access all available technical data

Similar Products