The SSG3021X is a RF signal generator with a frequency range of 9 kHz to 2.1 GHz and a frequency resolution of 0.01 Hz. It provides analog modulation (AM, FM, PM), pulse modulation with an on/off ratio of at least 70 dBc, and supports external IQ modulation when used with a baseband generator. The device features a 5-inch TFT capacitive touch screen, USB Host, USB Device (USB TMC), LAN interfaces, and optional GPIB. Its output level ranges from -110 dBm to +13 dBm, with a maximum level of +20 dBm (typical) and a level accuracy of ±0.7 dB (typical). Phase noise is -110 dBc/Hz at 1 GHz and 20 kHz offset (typical). The unit measures 338 × 113 × 369 mm and weighs 4.84 kg without the IQ modulator board. It operates within 0°C to 50°C and meets EMC EN 61326-1:2006 and electrical safety EN 61010-1:2010 standards.
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can generate IQ modulated signals. With their high accuracy and pure outputs, the SSG3000X series is the right choice for R&D, education, and manufacturing.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SSG3021X |
| Product Name | RF Generator |
| Device Type | Generator |
| Generator Type | Signal; RF |
| Form Factor | Portable |
| User Interface | Front Panel |
| Interface | GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI |