The SIGLENT SSA5085A is a spectrum analyzer with a frequency range of 9 kHz to 26.5 GHz, designed for complex RF spectrum and signal analysis. It features a 12.1-inch multi-touch screen, HDMI output, and remote control via web browser on PC and mobile terminals. The analyzer supports real-time spectrum analysis with 40 MHz bandwidth, 100% POI of 7.20 μs, and multi-view displays including Density, Spectrogram, and PvT. Typical displayed average noise level is -165 dBm/Hz with preamplifier enabled, and phase noise is -105 dBc/Hz at 1 GHz and 10 kHz offset. It includes options for analog and digital modulation analysis, Bluetooth modulation, noise figure, phase noise, and pulse measurements. The instrument supports measurements such as channel power, ACPR, OBW, harmonic, and TOI.
The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference.
Applications include broadcast monitoring/evaluatio
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Spectrum Analyzers and Signal Analyzers |
| Product Number | SSA5085A |
| Product Name | Spectrum Analyzer |
| Special Instrument Type | Portable |
| Analyzer Type | Instrument |
| Test Type | Modulation |
| Analysis Type | Fast Fourier Transform; Swept-Tuned |
| Operation Features | Markers; Zero Span; Trigger Modes |