The SIGLENT SSA3032X Plus is a spectrum analyzer with a 9 kHz to 3.2 GHz frequency range, designed for RF signal and network analysis. It features a 10.1-inch multi-touch screen, standard preamplifier, and optional tracking generator, modulation analysis, reflection measurement, and EMI test. Displayed average noise level is -161 dBm/Hz, phase noise is <-98 dBc/Hz at 10 kHz offset (1 GHz), and total amplitude accuracy is <0.7 dB. Resolution bandwidth ranges from 1 Hz to 1 MHz, with sweep times from 1 ms to 7500 s. It includes LAN, USB device, and USB host interfaces for remote control. The unit measures 393 mm × 207 mm × 116.5 mm and weighs 4.40 kg net. It operates on AC 100-240 V, 50/60 Hz, consuming 35 W, and complies with EN 61326-1:2013 Class A and IEC 61010-1:2010 safety standards.
The SIGLENT SSA3000X Plus series spectrum analyzers are powerful and flexible tools for RF signal and network analysis. With a frequency range to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation: spectrum analyzer the base, optional functions include RF power measurement, vector signal modulation analysis, reflection measurement, and EMI test. Applications include broadcast monitoring/evaluatio
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Spectrum Analyzers and Signal Analyzers |
| Product Number | SSA3032X Plus |
| Product Name | Spectrum Analyzer |
| Special Instrument Type | Portable |