Sifam Tinsley UK Current Transformer, 1.2Ka; Ct Construction Sifam Tinsley XS02-405151S000000

Description
CURRENT TRANSFORMER, 1.2KA; CT Construction:Split Core; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 1.2KA; CT Construction:Split Core; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 1.2Ka; Ct Construction Sifam Tinsley - 49AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1.2Ka; Ct Construction Sifam Tinsley
49AC6597
Current Transformer, 1.2Ka; Ct Construction Sifam Tinsley 49AC6597
CURRENT TRANSFORMER, 1.2KA; CT Construction:Split Core; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes

CURRENT TRANSFORMER, 1.2KA; CT Construction:Split Core; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 49AC6597
Product Name Current Transformer, 1.2Ka; Ct Construction Sifam Tinsley
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details