The Theta 20A/20V compact programmable Transducers are available with LCD display and are completely on-site configurable.
Features
• True RMS measurement
• On-site programmable inputs
• On-site configurable as: Current or Voltage
• On-site selectable output; DC Current or DC Voltage
• Single or Dual output
• Accuracy Class 0.2 (IEC / EN 60688) for Power
• Seven segment LCD display
• RS485 (ModBus) communication
| Sifam Tinsley UK | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | Theta 20A/20V |
| Product Name | Transducer |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Front Panel; Computer Programmable |
| Host Connection | RS232/422/485 |