Sifam Tinsley UK Multifunction Meter, 1-Ph, Din Rail; No. Of Phases Sifam Tinsley N27P 1100U0

Description
MULTIFUNCTION METER, 1-PH, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:85VAC to 253VAC, 90VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:N27P Alpha Series RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION METER, 1-PH, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:85VAC to 253VAC, 90VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:N27P Alpha Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter, 1-Ph, Din Rail; No. Of Phases Sifam Tinsley - 49AC2919 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter, 1-Ph, Din Rail; No. Of Phases Sifam Tinsley
49AC2919
Multifunction Meter, 1-Ph, Din Rail; No. Of Phases Sifam Tinsley 49AC2919
MULTIFUNCTION METER, 1-PH, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:85VAC to 253VAC, 90VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:N27P Alpha Series RoHS Compliant: Yes

MULTIFUNCTION METER, 1-PH, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:85VAC to 253VAC, 90VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:N27P Alpha Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 49AC2919
Product Name Multifunction Meter, 1-Ph, Din Rail; No. Of Phases Sifam Tinsley
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Power Management - 2410739-4 - TE Connectivity
Specs
Number of Channels 4
View Details
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details