CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:ANSI Rated Window Type; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 48AC9486 |
| Product Name | Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley |
| Operating Frequency | 50 to 400 Hz |