The Current Transformer, part number 48AC9435, operates within a frequency range of 50-400 Hz and is designed for panel mounting. It features a non-ANSI rated window type construction with a current ratio of 600:5 and an accuracy class of Class 1. The power rating is 30 VA, and it has a window diameter of 52.3 mm. This transformer is suitable for use in measurement applications alongside ammeters and wattmeters, and it is compliant with RoHS standards. The insulation level is rated at 10 kV BIL full wave, and the case is made from flame-retardant polycarbonate. This product is applicable for cross current compensation and is designed to meet ANSI/IEEE C57.13 standards.
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 48AC9435 |
| Product Name | Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley |
| Operating Frequency | 50 to 400 Hz |