Sifam Tinsley UK Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 5SFT-751

Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley - 48AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
48AC9370
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 48AC9370
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes

CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANSI Rated Window Type; Current Ratio:750:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 48AC9370
Product Name Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2899-AL FA2899-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
CSE5 Series High Frequency Current Sense Transformers - CSE5-101001 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
5 suppliers
Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details