Sifam Tinsley UK Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 2SFT-151

Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley - 48AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
48AC9268
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 48AC9268
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes

CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 48AC9268
Product Name Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E7 Hz
View Details
PC Mount Split Pack™ Power Transformers - F12-200 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers