Sifam Tinsley UK Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 2RL-121

Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:120:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Primary Current:120A RoHS Compliant: Yes
Description
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:120:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Primary Current:120A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley - 48AC9255 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
48AC9255
Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley 48AC9255
CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANS I Rated Window Type; Current Ratio:120:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Primary Current:120A RoHS Compliant: Yes

CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:Non-ANSI Rated Window Type; Current Ratio:120:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:26.7mm; Frequency Range:50Hz to 400Hz; Primary Current:120A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 48AC9255
Product Name Current Transformer, 50-400Hz, Panel; Ct Construction Sifam Tinsley
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F12-1600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details