Sifam Tinsley UK Current Transformer, 800 Sifam Tinsley 19SHT 801

Description
CURRENT TRANSFORMER, 800:5A, 30VA; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 800:5A, 30VA; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 800 Sifam Tinsley - 30AK8089 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 800 Sifam Tinsley
30AK8089
Current Transformer, 800 Sifam Tinsley 30AK8089
CURRENT TRANSFORMER, 800:5A, 30VA; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes

CURRENT TRANSFORMER, 800:5A, 30VA; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AK8089
Product Name Current Transformer, 800 Sifam Tinsley
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F20-300 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details