Manufacturer: Sierra Wireless
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143680-WISMO228
Length: 25 mm
Height: 2.8 mm
Width: 25 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143680-WISMO228 |
| Product Name | Custom Parts - Custom Parts (U - Z) - WISMO228 |