Manufacturer: Sierra Wireless
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193438-SL8092-11013
Operating Supply Voltage: 3 V
Data Rate: 14.4 Mbps
Interface: UART
Categories: Custom Parts
Case / Package: Module
Alternative Parts (Cross-Reference): SL8092_1101380;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Max Output Current: 2.3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193438-SL8092-1101380 |
| Product Name | Custom Parts - Custom Parts (S - T) - SL8092-1101380 |