Manufacturer: Sierra Wireless
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226544-Q2687RD
Length: 40 mm
Height: 4 mm
Width: 32 mm
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226544-Q2687RD |
| Product Name | Custom Parts - Custom Parts (N - R) - Q2687RD |